onsemi 100mA 36V Precision Voltage Reference IC TL431AILPRAG

Description
Programmable Shunt Voltage Reference, 100mA, 36V, TO-92 Product overview: TL431AILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 100mA, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPRAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Programmable Shunt Voltage Reference, 100mA, 36V, TO-92 Product overview: TL431AILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 100mA, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPRAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA 36V Precision Voltage Reference IC
693-TL431AILPRAG
100mA 36V Precision Voltage Reference IC 693-TL431AILPRAG
Programmable Shunt Voltage Reference, 100mA, 36V, TO-92 Product overview: TL431AILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 100mA, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPRAG can be used for catalog matching and distributor lookup.

Programmable Shunt Voltage Reference, 100mA, 36V, TO-92 Product overview: TL431AILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 100mA, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431AILPRAG - 096631-TL431AILPRAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AILPRAG
096631-TL431AILPRAG
PMIC - PMIC - Voltage Reference - TL431AILPRAG 096631-TL431AILPRAG
Manufacturer: ON Semiconductor Win Source Part Number: 096631-TL431AILPRAG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Metering, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 096631-TL431AILPRAG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Metering, Power Management

Buy Now Datasheet
Voltage Reference - TL431AILPRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431AILPRAGOSTR-ND
Voltage Reference TL431AILPRAGOSTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - TL431AILPRAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431AILPRAGOSCT-ND
Voltage Reference TL431AILPRAGOSCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AILPRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AILPRAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AILPRAG
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AILPRAG
Voltage References TL431AILPRAG
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R - 598-TL431AILPRAG - Utmel Electronic Limited
Hong Kong, China
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R
598-TL431AILPRAG
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R 598-TL431AILPRAG
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R

V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R

Supplier's Site
Volt Ref, Shunt-Adj, 2.495V-36V, To-92; Voltage Reference Type Onsemi - 50AC7407 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt-Adj, 2.495V-36V, To-92; Voltage Reference Type Onsemi
50AC7407
Volt Ref, Shunt-Adj, 2.495V-36V, To-92; Voltage Reference Type Onsemi 50AC7407
VOLT REF, SHUNT-ADJ, 2.495V-36V, TO-92; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:TO-92; No. of RoHS Compliant: Yes

VOLT REF, SHUNT-ADJ, 2.495V-36V, TO-92; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:TO-92; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431AILPRAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AILPRAG
PMIC - Voltage Reference TL431AILPRAG
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL431AILPRAG 096631-TL431AILPRAG TL431AILPRAGOSTR-ND TL431AILPRAG TL431AILPRAG 598-TL431AILPRAG 50AC7407 TL431AILPRAG
Product Name 100mA 36V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AILPRAG Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R Volt Ref, Shunt-Adj, 2.495V-36V, To-92; Voltage Reference Type Onsemi PMIC - Voltage Reference
Type Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Shunt
Package Type Other; TO-92-3 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 Long Body, Formed Leads Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; TO-92
VIN 37 volts ? to 37 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR318ARJ-REEL7 - Lingto Electronic Limited
Specs
IQ 0.1400 mA
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMFX-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details