Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431CDBZR

Description
Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431CDBZR - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431CDBZR
TL431 Adjustable Precision Shunt Regulator TL431CDBZR
Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Buy Now Datasheet
Voltage Reference - 296-17331-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17331-6-ND
Voltage Reference 296-17331-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17331-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17331-2-ND
Voltage Reference 296-17331-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17331-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17331-1-ND
Voltage Reference 296-17331-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431CDBZR
SOT-23 Precision Voltage Reference IC 693-TL431CDBZR
Adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TL431CDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDBZR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TL431CDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431CDBZR - 094777-TL431CDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CDBZR
094777-TL431CDBZR
PMIC - PMIC - Voltage Reference - TL431CDBZR 094777-TL431CDBZR
Manufacturer: Texas Instruments Win Source Part Number: 094777-TL431CDBZR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TS1431CX; TS1431CT; TL431IL3T; Introduction Date: Jun 8, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 094777-TL431CDBZR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TS1431CX; TS1431CT; TL431IL3T;
Introduction Date: Jun 8, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs

Buy Now Datasheet
Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23; Voltage Reference Type Texas Instruments - 64AH9032 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23; Voltage Reference Type Texas Instruments
64AH9032
Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23; Voltage Reference Type Texas Instruments 64AH9032
VOLT REF, SHUNT-ADJ, 2.495V-36V, SOT-23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:92ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLT REF, SHUNT-ADJ, 2.495V-36V, SOT-23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:92ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Power Supply Chip >> Voltage References - TL431CDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431CDBZR
Power Supply Chip >> Voltage References TL431CDBZR
2.495V~36V ±2.2% 100mA Adjustable SOT-23 Voltage References ROHS

2.495V~36V ±2.2% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CDBZR
Voltage References TL431CDBZR
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL431CDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CDBZR
PMIC - Voltage Reference TL431CDBZR
IC VREF SHUNT ADJ 2.2% SOT23-3

IC VREF SHUNT ADJ 2.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CDBZR
IC VREF SHUNT ADJ 2.2% SOT23-3

IC VREF SHUNT ADJ 2.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CDBZR 296-17331-6-ND 693-TL431CDBZR 094777-TL431CDBZR 64AH9032 TL431CDBZR TL431CDBZR TL431CDBZR TL431CDBZR
Product Name TL431 Adjustable Precision Shunt Regulator Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431CDBZR Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23; Voltage Reference Type Texas Instruments Power Supply Chip >> Voltage References Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C 92 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM236H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers