onsemi PMIC - PMIC - Voltage Reference - TL431AIDR2G TL431AIDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 032420-TL431AIDR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 032420-TL431AIDR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431AIDR2G - 032420-TL431AIDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIDR2G
032420-TL431AIDR2G
PMIC - PMIC - Voltage Reference - TL431AIDR2G 032420-TL431AIDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 032420-TL431AIDR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 032420-TL431AIDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - TL431AIDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431AIDR2GOSDKR-ND
Voltage Reference TL431AIDR2GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431AIDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431AIDR2GOSCT-ND
Voltage Reference TL431AIDR2GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431AIDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431AIDR2GOSTR-ND
Voltage Reference TL431AIDR2GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOIC Precision Voltage Reference IC
693-TL431AIDR2G
36V 100mA SOIC Precision Voltage Reference IC 693-TL431AIDR2G
Programmable Shunt Voltage Reference, 36V, 100mA, SOIC Product overview: TL431AIDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDR2G can be used for catalog matching and distributor lookup.

Programmable Shunt Voltage Reference, 36V, 100mA, SOIC Product overview: TL431AIDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431AIDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDR2G
PMIC - Voltage Reference TL431AIDR2G
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi - 98H0990 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi
98H0990
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi 98H0990
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOICRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet
Ana 2.5V Prog Shunt Ref; Voltage Reference Type Onsemi - 32AJ9010 - Newark, An Avnet Company
Chicago, IL, United States
Ana 2.5V Prog Shunt Ref; Voltage Reference Type Onsemi
32AJ9010
Ana 2.5V Prog Shunt Ref; Voltage Reference Type Onsemi 32AJ9010
ANA 2.5V PROG SHUNT REF; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

ANA 2.5V PROG SHUNT REF; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AIDR2G
Voltage References TL431AIDR2G
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 032420-TL431AIDR2G TL431AIDR2GOSDKR-ND 693-TL431AIDR2G TL431AIDR2G 98H0990 TL431AIDR2G
Product Name PMIC - PMIC - Voltage Reference - TL431AIDR2G Voltage Reference 36V 100mA SOIC Precision Voltage Reference IC PMIC - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi Voltage References
Package Type Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC Other; SOIC
Life Cycle Stage Active
TC 50 ppm/C 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Type Shunt / Zener Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
 - LM285AYM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers