Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AIDBZT

Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AIDBZT - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AIDBZT
TL431A Adjustable Precision Shunt Regulator TL431AIDBZT
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AIDBZT - 054822-TL431AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIDBZT
054822-TL431AIDBZT
PMIC - PMIC - Voltage Reference - TL431AIDBZT 054822-TL431AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 054822-TL431AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 054822-TL431AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 250

Buy Now Datasheet
Voltage Reference - 296-26711-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26711-2-ND
Voltage Reference 296-26711-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26711-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26711-1-ND
Voltage Reference 296-26711-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26711-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26711-6-ND
Voltage Reference 296-26711-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive 2.495V 36V 100mA Precision Voltage Reference IC
693-TL431AIDBZT
Automotive 2.495V 36V 100mA Precision Voltage Reference IC 693-TL431AIDBZT
V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin SOT-23 T/R Product overview: TL431AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBZT can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin SOT-23 T/R Product overview: TL431AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shunt Reg, Precision, Adj, Sot-23-3; Msl Texas Instruments - 29AH7977 - Newark, An Avnet Company
Chicago, IL, United States
Shunt Reg, Precision, Adj, Sot-23-3; Msl Texas Instruments
29AH7977
Shunt Reg, Precision, Adj, Sot-23-3; Msl Texas Instruments 29AH7977
SHUNT REG, PRECISION, ADJ, SOT-23-3; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SHUNT REG, PRECISION, ADJ, SOT-23-3; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AIDBZT
Voltage References TL431AIDBZT
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL431AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDBZT
PMIC - Voltage Reference TL431AIDBZT
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AIDBZT 054822-TL431AIDBZT 296-26711-2-ND 693-TL431AIDBZT 29AH7977 TL431AIDBZT TL431AIDBZT
Product Name TL431A Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431AIDBZT Voltage Reference Automotive 2.495V 36V 100mA Precision Voltage Reference IC Shunt Reg, Precision, Adj, Sot-23-3; Msl Texas Instruments Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336M-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
Voltage Reference - LM336-2.5MDC-ND - DigiKey
Specs
Type Shunt / Zener
Package Type Other; Die
Accuracy 1 %
View Details
5 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYM/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers