Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AILPR

Description
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AILPR - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AILPR
TL431A Adjustable Precision Shunt Regulator TL431AILPR
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85

Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85

Buy Now Datasheet
Integrated Circuits(ICs) - 084156-TL431AILPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
084156-TL431AILPR
Integrated Circuits(ICs) 084156-TL431AILPR
Manufacturer: Texas Instruments Win Source Part Number: 084156-TL431AILPR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Packaging: Reel Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3 TO-92-3 (TO-226AA) (Formed Leads) Manufacturer Device Package: TO-92-3 Standard Package: 1 Catalog: Shunt - Adjustable Programmable - Texas Instruments Tolerance: ±1% Current - Output: 100mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 700µA Family Name: TL431 Alternative Parts (Cross-Reference): TL431ACZT; TL431ACZ-AP; TL431AIZ-AP; TL431AIZT; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 084156-TL431AILPR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Reel
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3 TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Device Package: TO-92-3
Standard Package: 1
Catalog: Shunt - Adjustable Programmable - Texas Instruments
Tolerance: ±1%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 700µA
Family Name: TL431
Alternative Parts (Cross-Reference): TL431ACZT; TL431ACZ-AP; TL431AIZ-AP; TL431AIZT;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now
Singapore, Singapore
Automotive 2.495V 36V 100mA Precision Voltage Reference IC
693-TL431AILPR
Automotive 2.495V 36V 100mA Precision Voltage Reference IC 693-TL431AILPR
V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin TO-92 T/R Product overview: TL431AILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPR can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin TO-92 T/R Product overview: TL431AILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-TL431AILPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431AILPRCT-ND
Voltage Reference 296-TL431AILPRCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-TL431AILPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431AILPRTR-ND
Voltage Reference 296-TL431AILPRTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AILPR
Voltage References TL431AILPR
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet
PMIC - Voltage Reference - TL431AILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AILPR
PMIC - Voltage Reference TL431AILPR
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TL431AILPR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431AILPR
Power Supply Chip >> Voltage References TL431AILPR
2.495V~36V 100mA Adjustable TO-92-2.54mm Voltage References ROHS

2.495V~36V 100mA Adjustable TO-92-2.54mm Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AILPR
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Svhc Texas Instruments - 27AJ0154 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Svhc Texas Instruments
27AJ0154
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Svhc Texas Instruments 27AJ0154
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AILPR 084156-TL431AILPR 693-TL431AILPR 296-TL431AILPRCT-ND TL431AILPR TL431AILPR TL431AILPR TL431AILPR 27AJ0154
Product Name TL431A Adjustable Precision Shunt Regulator Integrated Circuits(ICs) Automotive 2.495V 36V 100mA Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Svhc Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP TO-92; Other; TO-226-3 TO-92-3 (TO-226AA) (Formed Leads) Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BPW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers