Texas Instruments TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators TL431AQDBVRQ1

Description
Automotive Catalog Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators - TL431AQDBVRQ1 - Texas Instruments
Dallas, TX, United States
TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators
TL431AQDBVRQ1
TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators TL431AQDBVRQ1
Automotive Catalog Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 125

Automotive Catalog Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-23433-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-23433-2-ND
Voltage Reference 296-23433-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now
Voltage Reference - 296-23433-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-23433-6-ND
Voltage Reference 296-23433-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now
Voltage Reference - 296-23433-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-23433-1-ND
Voltage Reference 296-23433-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-TL431AQDBVRQ1
Automotive SOT-23 Precision Voltage Reference IC 693-TL431AQDBVRQ1
Automotive adjustable precision shunt regulator (pin layout: KRA) 5-SOT-23 -40 to 125 Product overview: TL431AQDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive adjustable precision shunt regulator (pin layout: KRA) 5-SOT-23 -40 to 125 Product overview: TL431AQDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431AQDBVRQ1 - 081401-TL431AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AQDBVRQ1
081401-TL431AQDBVRQ1
PMIC - PMIC - Voltage Reference - TL431AQDBVRQ1 081401-TL431AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 081401-TL431AQDBVRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 081401-TL431AQDBVRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AQDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AQDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AQDBVRQ1
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AQDBVRQ1
Voltage References TL431AQDBVRQ1
Voltage References Auto Catalog Adj Precision Shunt Reg

Voltage References Auto Catalog Adj Precision Shunt Reg

Buy Now Datasheet
PMIC - Voltage Reference - TL431AQDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AQDBVRQ1
PMIC - Voltage Reference TL431AQDBVRQ1
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AQDBVRQ1 296-23433-2-ND 693-TL431AQDBVRQ1 081401-TL431AQDBVRQ1 TL431AQDBVRQ1 TL431AQDBVRQ1 TL431AQDBVRQ1
Product Name TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators Voltage Reference Automotive SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AQDBVRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BYM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
 - LM3411AM5X-3.3/NOPB - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
6 suppliers