STMicroelectronics, Inc. Voltage Reference TL431AIDT

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-2225-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2225-2-ND
Voltage Reference 497-2225-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-2225-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2225-1-ND
Voltage Reference 497-2225-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-2225-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2225-6-ND
Voltage Reference 497-2225-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AIDT - 032421-TL431AIDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIDT
032421-TL431AIDT
PMIC - PMIC - Voltage Reference - TL431AIDT 032421-TL431AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 032421-TL431AIDT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431ACDR; TL431AID; TL431AIYD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032421-TL431AIDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431ACDR; TL431AID; TL431AIYD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
36V 100mA Precision Voltage Reference IC
693-TL431AIDT
36V 100mA Precision Voltage Reference IC 693-TL431AIDT
Adj. V-Ref 2.5-36V, 100mA, 1% Acc, SO, SM Product overview: TL431AIDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDT can be used for catalog matching and distributor lookup.

Adj. V-Ref 2.5-36V, 100mA, 1% Acc, SO, SM Product overview: TL431AIDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AIDT
Voltage References TL431AIDT
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIDT
IC VREF SHUNT ADJ 1% 8SO

IC VREF SHUNT ADJ 1% 8SO

Supplier's Site
PMIC - Voltage Reference - TL431AIDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDT
PMIC - Voltage Reference TL431AIDT
IC VREF SHUNT ADJ 1% 8SO

IC VREF SHUNT ADJ 1% 8SO

Supplier's Site Datasheet
Volt Ref, Shunt Adj, 0 To 100Deg C; Voltage Reference Type Stmicroelectronics - 33R1375 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Adj, 0 To 100Deg C; Voltage Reference Type Stmicroelectronics
33R1375
Volt Ref, Shunt Adj, 0 To 100Deg C; Voltage Reference Type Stmicroelectronics 33R1375
VOLT REF, SHUNT - ADJ, 0 TO 100DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

VOLT REF, SHUNT - ADJ, 0 TO 100DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics - 04X6891 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
04X6891
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics 04X6891
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-2225-2-ND 032421-TL431AIDT 693-TL431AIDT TL431AIDT TL431AIDT TL431AIDT 33R1375 04X6891
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431AIDT 36V 100mA Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Volt Ref, Shunt Adj, 0 To 100Deg C; Voltage Reference Type Stmicroelectronics Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SO Other; SO Other; 8-SOIC (0.154\", 3.90mm Width) Other; SOIC
Accuracy 1 % 1 %
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - AD1584CRTZ-REEL7 - 909279-AD1584CRTZ-REEL7 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Voltage Reference - X60008DIS8-41T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers