Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Adjustable Shunt Voltage Reference, 36V, 100mA, TO-92 Product overview: TL431AILPM from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 112420-TL431AILPM
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
IC VREF SHUNT ADJ 1% TO92-3
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 1% TO92-3
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431AILPM | 296-39234-1-ND | 693-TL431AILPM | 112420-TL431AILPM | TL431AILPM | TL431AILPM | TL431AILPM | 29AH7980 |
| Product Name | TL431A Adjustable Precision Shunt Regulator | Voltage Reference | 36V 100mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL431AILPM | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Texas Instruments |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92-3 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226AA | ||
| VREF | 2.5 to 36 volts | 2.5 volts | 2.5 to 36 volts | |||||
| TC | 34 ppm/C |