Texas Instruments TL431B Adjustable Precision Shunt Regulator TL431BCDCKR

Description
Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431B Adjustable Precision Shunt Regulator - TL431BCDCKR - Texas Instruments
Dallas, TX, United States
TL431B Adjustable Precision Shunt Regulator
TL431BCDCKR
TL431B Adjustable Precision Shunt Regulator TL431BCDCKR
Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431BCDCKR
Precision Voltage Reference IC 693-TL431BCDCKR
Adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TL431BCDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCDCKR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TL431BCDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431BCDCKR - 054823-TL431BCDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BCDCKR
054823-TL431BCDCKR
PMIC - PMIC - Voltage Reference - TL431BCDCKR 054823-TL431BCDCKR
Manufacturer: Texas Instruments Win Source Part Number: 054823-TL431BCDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 054823-TL431BCDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - 296-17866-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17866-1-ND
Voltage Reference 296-17866-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17866-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17866-2-ND
Voltage Reference 296-17866-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17866-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17866-6-ND
Voltage Reference 296-17866-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SC-70-6

Buy Now Datasheet
 - TL431BCDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO6

Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431BCDCKR
Voltage References TL431BCDCKR
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BCDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BCDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BCDCKR
IC VREF SHUNT ADJ 0.5% SC70-6

IC VREF SHUNT ADJ 0.5% SC70-6

Supplier's Site
PMIC - Voltage Reference - TL431BCDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BCDCKR
PMIC - Voltage Reference TL431BCDCKR
IC VREF SHUNT ADJ 0.5% SC70-6

IC VREF SHUNT ADJ 0.5% SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BCDCKR 693-TL431BCDCKR 054823-TL431BCDCKR 296-17866-1-ND TL431BCDCKR TL431BCDCKR TL431BCDCKR TL431BCDCKR
Product Name TL431B Adjustable Precision Shunt Regulator Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431BCDCKR Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP Other; SOT-23-6 Other; SC-70-6 Other; 6-TSSOP, SC-88, SOT-363 SC-70; Other; SOT-SC70-6 Other; 6-TSSOP, SC-88, SOT-363
VREF 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385BZ-1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM336-2.5-N Voltage Reference Diode - LM336M-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
2.5V SOT-23 Precision Voltage Reference IC - 693-LM4040A25IDBZRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOT-23-3
Operating Temperature -40 C (-40 F)
View Details
2 suppliers