onsemi 100mA 36V Precision Voltage Reference IC TL431BILPRAG

Description
Adj. Shunt Voltage Ref, 0.4% Acc, 100mA, TO-92, 36V Product overview: TL431BILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 100mA, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BILPRAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adj. Shunt Voltage Ref, 0.4% Acc, 100mA, TO-92, 36V Product overview: TL431BILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 100mA, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BILPRAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA 36V Precision Voltage Reference IC
693-TL431BILPRAG
100mA 36V Precision Voltage Reference IC 693-TL431BILPRAG
Adj. Shunt Voltage Ref, 0.4% Acc, 100mA, TO-92, 36V Product overview: TL431BILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 100mA, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BILPRAG can be used for catalog matching and distributor lookup.

Adj. Shunt Voltage Ref, 0.4% Acc, 100mA, TO-92, 36V Product overview: TL431BILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 100mA, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BILPRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TL431BILPRAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BILPRAGOSCT-ND
Voltage Reference TL431BILPRAGOSCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - TL431BILPRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BILPRAGOSTR-ND
Voltage Reference TL431BILPRAGOSTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431BILPRAG - 1107834-TL431BILPRAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BILPRAG
1107834-TL431BILPRAG
PMIC - PMIC - Voltage Reference - TL431BILPRAG 1107834-TL431BILPRAG
Manufacturer: ON Semiconductor Win Source Part Number: 1107834-TL431BILPRAG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.4% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1107834-TL431BILPRAG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi - 04R7864 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi
04R7864
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi 04R7864
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431B Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431B Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.495-36V, To-226Aa; Voltage Reference Type Onsemi - 50AC7410 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495-36V, To-226Aa; Voltage Reference Type Onsemi
50AC7410
Voltage Ref, Shunt, 2.495-36V, To-226Aa; Voltage Reference Type Onsemi 50AC7410
VOLTAGE REF, SHUNT, 2.495-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL431BILPRAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BILPRAG
PMIC - Voltage Reference TL431BILPRAG
IC VREF SHUNT ADJ 0.4% TO92-3

IC VREF SHUNT ADJ 0.4% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BILPRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BILPRAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BILPRAG
IC VREF SHUNT ADJ 0.4% TO92-3

IC VREF SHUNT ADJ 0.4% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431BILPRAG
Voltage References TL431BILPRAG
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL431BILPRAG TL431BILPRAGOSCT-ND 1107834-TL431BILPRAG 04R7864 50AC7410 TL431BILPRAG TL431BILPRAG TL431BILPRAG
Product Name 100mA 36V Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL431BILPRAG Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi Voltage Ref, Shunt, 2.495-36V, To-226Aa; Voltage Reference Type Onsemi PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; TO-92-3 Other; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; Other; TO-92-3 Other; TO-226AA Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VIN 37 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR439AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMFX4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
PMIC - Voltage Reference - ISL60002CIB825 - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details