STMicroelectronics, Inc. Voltage Reference TL431AIZ

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-14723-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-14723-ND
Voltage Reference 497-14723-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
2.5V 36V 100mA Precision Voltage Reference IC
693-TL431AIZ
2.5V 36V 100mA Precision Voltage Reference IC 693-TL431AIZ
Adj. Shunt Voltage Ref, 2.5V-36V, 100mA, 1% Acc, TO-92 Product overview: TL431AIZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIZ can be used for catalog matching and distributor lookup.

Adj. Shunt Voltage Ref, 2.5V-36V, 100mA, 1% Acc, TO-92 Product overview: TL431AIZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL431AIZ - 1268324-TL431AIZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIZ
1268324-TL431AIZ
PMIC - PMIC - Voltage Reference - TL431AIZ 1268324-TL431AIZ
Manufacturer: STMicroelectronics Win Source Part Number: 1268324-TL431AIZ Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 36V Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: TL431 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: STMicroelectronics
Win Source Part Number: 1268324-TL431AIZ
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: TL431
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIZ
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site
Volt Ref, Shunt Adj, -40 To 105Deg C Rohs Compliant Stmicroelectronics - 54AH1596 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Adj, -40 To 105Deg C Rohs Compliant Stmicroelectronics
54AH1596
Volt Ref, Shunt Adj, -40 To 105Deg C Rohs Compliant Stmicroelectronics 54AH1596
VOLT REF, SHUNT - ADJ, -40 TO 105DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT - ADJ, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AIZ
Voltage References TL431AIZ
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet
PMIC - Voltage Reference - TL431AIZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIZ
PMIC - Voltage Reference TL431AIZ
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-14723-ND 693-TL431AIZ 1268324-TL431AIZ TL431AIZ 54AH1596 TL431AIZ TL431AIZ
Product Name Voltage Reference 2.5V 36V 100mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AIZ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt Adj, -40 To 105Deg C Rohs Compliant Stmicroelectronics Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Accuracy 1 %
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD584JH - Lingto Electronic Limited
Specs
IQ 1 mA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM399H/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; TO-46-4 Metal Can
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details