Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431CDBVTG4

Description
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote
Description
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL431CDBVTG4 is an adjustable precision shunt regulator with a 5-pin SOT-23 package measuring 2.90mm × 1.60mm, designed for operation from 0°C to 70°C with an initial voltage tolerance of 2% at 25°C. It supports an adjustable output voltage range from approximately 2.5V to 36V, provides a typical output impedance of 0.2Ω, and can sink current from 1mA to 100mA. The device features low output noise and is intended for use in applications such as power adapters, industrial AC/DC converters, and servo drive control modules.

Datasheet Summary
Powered by GS/AI

The TL431CDBVTG4 is an adjustable precision shunt regulator with a 5-pin SOT-23 package measuring 2.90mm × 1.60mm, designed for operation from 0°C to 70°C with an initial voltage tolerance of 2% at 25°C. It supports an adjustable output voltage range from approximately 2.5V to 36V, provides a typical output impedance of 0.2Ω, and can sink current from 1mA to 100mA. The device features low output noise and is intended for use in applications such as power adapters, industrial AC/DC converters, and servo drive control modules.

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431CDBVTG4 - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431CDBVTG4
TL431 Adjustable Precision Shunt Regulator TL431CDBVTG4
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431CDBVTG4 - 1107852-TL431CDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CDBVTG4
1107852-TL431CDBVTG4
PMIC - PMIC - Voltage Reference - TL431CDBVTG4 1107852-TL431CDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1107852-TL431CDBVTG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1107852-TL431CDBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431CDBVTG4
SOT-23 Precision Voltage Reference IC 693-TL431CDBVTG4
Adjustable precision shunt regulator 5-SOT-23 0 to 70 Product overview: TL431CDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDBVTG4 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 5-SOT-23 0 to 70 Product overview: TL431CDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TL431CDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431CDBVTG4-ND
Voltage Reference TL431CDBVTG4-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - TL431CDBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CDBVTG4
PMIC - Voltage Reference TL431CDBVTG4
IC VREF SHUNT ADJ 2.2% SOT23-5

IC VREF SHUNT ADJ 2.2% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CDBVTG4
Voltage References TL431CDBVTG4
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CDBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CDBVTG4
IC VREF SHUNT ADJ 2.2% SOT23-5

IC VREF SHUNT ADJ 2.2% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CDBVTG4 1107852-TL431CDBVTG4 693-TL431CDBVTG4 TL431CDBVTG4-ND TL431CDBVTG4 TL431CDBVTG4 TL431CDBVTG4
Product Name TL431 Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431CDBVTG4 SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
Voltage Reference - LM285BYH-2.5 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; TO-46-2 Metal Can
Life Cycle Stage Active
View Details
2 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BPWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers