Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AQDCKR

Description
Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AQDCKR - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AQDCKR
TL431A Adjustable Precision Shunt Regulator TL431AQDCKR
Adjustable Precision Shunt Regulator 6-SC70 -40 to 125

Adjustable Precision Shunt Regulator 6-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AQDCKR - 1107803-TL431AQDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AQDCKR
1107803-TL431AQDCKR
PMIC - PMIC - Voltage Reference - TL431AQDCKR 1107803-TL431AQDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1107803-TL431AQDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1107803-TL431AQDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431AQDCKR
Precision Voltage Reference IC 693-TL431AQDCKR
Adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TL431AQDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDCKR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TL431AQDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-17865-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17865-1-ND
Voltage Reference 296-17865-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17865-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17865-2-ND
Voltage Reference 296-17865-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17865-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17865-6-ND
Voltage Reference 296-17865-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6

Buy Now Datasheet
PMIC - Voltage Reference - TL431AQDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AQDCKR
PMIC - Voltage Reference TL431AQDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AQDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AQDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AQDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AQDCKR
Voltage References TL431AQDCKR
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AQDCKR 1107803-TL431AQDCKR 693-TL431AQDCKR 296-17865-1-ND TL431AQDCKR TL431AQDCKR TL431AQDCKR
Product Name TL431A Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431AQDCKR Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; SC-70-6 Other; SOT-23-6 Other; 6-TSSOP, SC-88, SOT-363 Other; 6-TSSOP, SC-88, SOT-363
VREF 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers
 - LM385AYZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM185-1.2-MD8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; Die
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers