Texas Instruments TL431B Adjustable Precision Shunt Regulator TL431BCDBVTG4

Description
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431B Adjustable Precision Shunt Regulator - TL431BCDBVTG4 - Texas Instruments
Dallas, TX, United States
TL431B Adjustable Precision Shunt Regulator
TL431BCDBVTG4
TL431B Adjustable Precision Shunt Regulator TL431BCDBVTG4
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431BCDBVTG4
SOT-23 Precision Voltage Reference IC 693-TL431BCDBVTG4
Adjustable precision shunt regulator 5-SOT-23 0 to 70 Product overview: TL431BCDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCDBVTG4 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 5-SOT-23 0 to 70 Product overview: TL431BCDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL431BCDBVTG4 - 796887-TL431BCDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BCDBVTG4
796887-TL431BCDBVTG4
PMIC - PMIC - Voltage Reference - TL431BCDBVTG4 796887-TL431BCDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 796887-TL431BCDBVTG4 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TL431BW5-7; TL431AW5-7; AP431QL-7; AP431QG-7; Introduction Date: July 01, 2010 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796887-TL431BCDBVTG4
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL431BW5-7; TL431AW5-7; AP431QL-7; AP431QG-7;
Introduction Date: July 01, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC VREF SHUNT ADJ SOT23-5 - 815-TL431BCDBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SOT23-5
815-TL431BCDBVTG4
IC VREF SHUNT ADJ SOT23-5 815-TL431BCDBVTG4
IC VREF SHUNT ADJ SOT23-5

IC VREF SHUNT ADJ SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431BCDBVTG4
Voltage References TL431BCDBVTG4
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BCDBVTG4 693-TL431BCDBVTG4 796887-TL431BCDBVTG4 815-TL431BCDBVTG4 TL431BCDBVTG4
Product Name TL431B Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431BCDBVTG4 IC VREF SHUNT ADJ SOT23-5 Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener
VREF Type Programmable Adjustable, Shunt
Package Type Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SOT-23
VREF 2.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962R8759461VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
 - LM336BZ-5.0 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
5 suppliers
3.3V SOT-23 Precision Voltage Reference IC - 693-LM3411AM5-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
Package Type Other; SOT-23
VIN 20 volts
View Details
6 suppliers
LM136-5.0 5.0V Reference Diode - LM236AH-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers