onsemi PMIC - PMIC - Voltage Reference - TL431AILPG TL431AILPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 212962-TL431AILPG Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): KIA431A; TL431ACZ; TL431AIZ; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 212962-TL431AILPG Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): KIA431A; TL431ACZ; TL431AIZ; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431AILPG - 212962-TL431AILPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AILPG
212962-TL431AILPG
PMIC - PMIC - Voltage Reference - TL431AILPG 212962-TL431AILPG
Manufacturer: ON Semiconductor Win Source Part Number: 212962-TL431AILPG Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): KIA431A; TL431ACZ; TL431AIZ; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 212962-TL431AILPG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): KIA431A; TL431ACZ; TL431AIZ;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
36V Precision Voltage Reference IC
693-TL431AILPG
36V Precision Voltage Reference IC 693-TL431AILPG
Programmable Shunt Voltage Reference, 36V, 1% Acc, TO-92 Product overview: TL431AILPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPG can be used for catalog matching and distributor lookup.

Programmable Shunt Voltage Reference, 36V, 1% Acc, TO-92 Product overview: TL431AILPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TL431AILPGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431AILPGOS-ND
Voltage Reference TL431AILPGOS-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92 (TO-226)

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92 (TO-226)

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AILPG
Voltage References TL431AILPG
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92 - 70100139 - Allied Electronics, Inc.
Fort Worth, TX, USA
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92
70100139
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92 70100139
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92

VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92

Supplier's Site
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi - 42K2686 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi
42K2686
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi 42K2686
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Voltage Reference, 2.495-36V, To-92-3; Voltage Reference Type Onsemi - 81Y7362 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.495-36V, To-92-3; Voltage Reference Type Onsemi
81Y7362
Voltage Reference, 2.495-36V, To-92-3; Voltage Reference Type Onsemi 81Y7362
VOLTAGE REFERENCE, 2.495-36V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REFERENCE, 2.495-36V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AILPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AILPG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AILPG
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 212962-TL431AILPG 693-TL431AILPG TL431AILPGOS-ND TL431AILPG 70100139 42K2686 TL431AILPG
Product Name PMIC - PMIC - Voltage Reference - TL431AILPG 36V Precision Voltage Reference IC Voltage Reference Voltage References VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92 Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type TO-92; Other; TO-92-3 Other; TO-92 Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 Long Body
Life Cycle Stage Active Active
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - AD586LRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details