Adjustable Precision Shunt Regulator 8-PDIP -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 808748-TL431AIP
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±1%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 700μA
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 36V
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: TL431A
VOLTAGE REF, SHUNT, 2.495V-36V, DIP-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C
IC VREF SHUNT ADJ 1% 8DIP
IC VREF SHUNT ADJ 1% 8DIP
Voltage References Adj Shunt
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431AIP | 296-10184-5-ND | 808748-TL431AIP | 27AJ0155 | TL431AIP | TL431AIP | TL431AIP |
| Product Name | TL431A Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431AIP | Voltage Ref, Shunt, 2.495V-36V, Dip-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP | Other; DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP | |
| VREF | 2.5 to 36 volts | 2.5 to 36 volts | 2.5 volts |