STMicroelectronics, Inc. Precision Voltage Reference IC TL431AIL5T

Description
Adjustable micropower shunt voltage reference Product overview: TL431AIL5T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIL5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable micropower shunt voltage reference Product overview: TL431AIL5T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIL5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-TL431AIL5T
Precision Voltage Reference IC 693-TL431AIL5T
Adjustable micropower shunt voltage reference Product overview: TL431AIL5T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIL5T can be used for catalog matching and distributor lookup.

Adjustable micropower shunt voltage reference Product overview: TL431AIL5T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIL5T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL431AIL5T - 032422-TL431AIL5T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIL5T
032422-TL431AIL5T
PMIC - PMIC - Voltage Reference - TL431AIL5T 032422-TL431AIL5T
Manufacturer: STMicroelectronics Win Source Part Number: 032422-TL431AIL5T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032422-TL431AIL5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 497-11296-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11296-6-ND
Voltage Reference 497-11296-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 497-11296-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11296-1-ND
Voltage Reference 497-11296-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 497-11296-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11296-2-ND
Voltage Reference 497-11296-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AIL5T
Voltage References TL431AIL5T
Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm

Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm

Buy Now Datasheet
PMIC - Voltage Reference - TL431AIL5T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIL5T
PMIC - Voltage Reference TL431AIL5T
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIL5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIL5T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIL5T
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL431AIL5T 032422-TL431AIL5T 497-11296-6-ND TL431AIL5T TL431AIL5T TL431AIL5T
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AIL5T Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VIN 37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR435AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details