Texas Instruments High-Performance Analog Voltage Reference TL431AILPRE3

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-TL431AILPRE3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431AILPRE3CT-ND
Voltage Reference 296-TL431AILPRE3CT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-TL431AILPRE3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431AILPRE3TR-ND
Voltage Reference 296-TL431AILPRE3TR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431AILPRE3
Precision Voltage Reference IC 693-TL431AILPRE3
Adjustable precision shunt regulator 3-TO-92 -40 to 85 Product overview: TL431AILPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPRE3 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 3-TO-92 -40 to 85 Product overview: TL431AILPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AILPRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431AILPRE3 - 899773-TL431AILPRE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AILPRE3
899773-TL431AILPRE3
PMIC - PMIC - Voltage Reference - TL431AILPRE3 899773-TL431AILPRE3
Manufacturer: Texas Instruments Win Source Part Number: 899773-TL431AILPRE3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Reel - TR Mounting: Through Hole Family Name: TL431 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50400-1, 296-50400-6, TL431AILPRE3-ND, 296-50400-2

Manufacturer: Texas Instruments
Win Source Part Number: 899773-TL431AILPRE3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Reel - TR
Mounting: Through Hole
Family Name: TL431
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50400-1, 296-50400-6, TL431AILPRE3-ND, 296-50400-2

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AILPRE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AILPRE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AILPRE3
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AILPRE3
Voltage References TL431AILPRE3
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet
PMIC - Voltage Reference - TL431AILPRE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AILPRE3
PMIC - Voltage Reference TL431AILPRE3
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-TL431AILPRE3CT-ND 693-TL431AILPRE3 899773-TL431AILPRE3 TL431AILPRE3 TL431AILPRE3 TL431AILPRE3
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AILPRE3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Accuracy 1 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM136-2.5-N Voltage Reference Diode - LM136AH-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - ISL21009BFB841Z-TK - 1048191-ISL21009BFB841Z-TK - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 3 ppm/C
View Details
5 suppliers