STMicroelectronics, Inc. Voltage Reference TL431AIL3T

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-11295-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11295-2-ND
Voltage Reference 497-11295-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-11295-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11295-1-ND
Voltage Reference 497-11295-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-11295-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11295-6-ND
Voltage Reference 497-11295-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AIL3T - 1107796-TL431AIL3T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIL3T
1107796-TL431AIL3T
PMIC - PMIC - Voltage Reference - TL431AIL3T 1107796-TL431AIL3T
Manufacturer: STMicroelectronics Win Source Part Number: 1107796-TL431AIL3T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TS2431ACX RF; LM431SBCM3X; LM431SBCM32X; Introduction Date: November 09, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1107796-TL431AIL3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TS2431ACX RF; LM431SBCM3X; LM431SBCM32X;
Introduction Date: November 09, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.495V 36V 100mA SOT-23 Precision Voltage Reference IC
693-TL431AIL3T
2.495V 36V 100mA SOT-23 Precision Voltage Reference IC 693-TL431AIL3T
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin SOT-23 T/R Product overview: TL431AIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIL3T can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.495V to 36V 100mA 3-Pin SOT-23 T/R Product overview: TL431AIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIL3T can be used for catalog matching and distributor lookup.

Supplier's Site
Volt Ref, Shunt, 2.5-36V, -40 To 105Degc; Voltage Reference Type Stmicroelectronics - 51AC9677 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5-36V, -40 To 105Degc; Voltage Reference Type Stmicroelectronics
51AC9677
Volt Ref, Shunt, 2.5-36V, -40 To 105Degc; Voltage Reference Type Stmicroelectronics 51AC9677
VOLT REF, SHUNT, 2.5-36V, -40 TO 105DEGC; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLT REF, SHUNT, 2.5-36V, -40 TO 105DEGC; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIL3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIL3T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIL3T
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - TL431AIL3T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIL3T
PMIC - Voltage Reference TL431AIL3T
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AIL3T
Voltage References TL431AIL3T
Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm

Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm

Buy Now Datasheet
Power Supply Chip >> Voltage References - TL431AIL3T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431AIL3T
Power Supply Chip >> Voltage References TL431AIL3T
2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-11295-2-ND 1107796-TL431AIL3T 693-TL431AIL3T 51AC9677 TL431AIL3T TL431AIL3T TL431AIL3T TL431AIL3T
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431AIL3T 2.495V 36V 100mA SOT-23 Precision Voltage Reference IC Volt Ref, Shunt, 2.5-36V, -40 To 105Degc; Voltage Reference Type Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References Power Supply Chip >> Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23
Accuracy 1 % 1 % 1 %
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details