Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC
Adjustable precision shunt regulator 8-SOIC -40 to 85 Product overview: TL431BID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081405-TL431BID
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 75
Catalog: Shunt - Adjustable Programmable - Texas Instruments
Tolerance: ±0.5%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 700µA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
IC VREF SHUNT ADJ 0.5% 8SOIC
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BID | 296-34307-5-ND | 693-TL431BID | 081405-TL431BID | TL431BID | TL431BID | TL431BID | TL431BID |
| Product Name | TL431B Adjustable Precision Shunt Regulator | Voltage Reference | SOIC Precision Voltage Reference IC | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC (0.154" 3.90mm Width) | Other; SOIC8 | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 2.5 to 36 volts | 2.5 volts | ||||||
| TC | 34 ppm/C |