Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO6
Adj. Shunt Voltage Ref, 2.495V-36V, 100mA, SOT-23-6 Product overview: TL431AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDCKT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 899772-TL431AIDCKT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL431
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TL431AIDCKT-ND, TL431AIDCKTE4, 296-TL431AIDCKTCT, TL431AIDCKTE4-ND, 296-TL431AIDCKTTR, 296-TL431AIDCKTDKR
IC VREF SHUNT ADJ 1% SC70-6
Voltage References Adjustable Precision Shunt Regulator
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431AIDCKT | TL431AIDCKT | 693-TL431AIDCKT | 296-TL431AIDCKTDKR-ND | 899772-TL431AIDCKT | TL431AIDCKT | TL431AIDCKT |
| Product Name | TL431A Adjustable Precision Shunt Regulator | 2.495V 36V 100mA SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431AIDCKT | PMIC - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP | SC-70; Other; SOT-SC70-6 | Other; SOT-23-6 | Other; 6-TSSOP, SC-88, SOT-363 | Other; SC-70-6 | ||
| VREF | 2.5 to 36 volts | ||||||
| TC | 34 ppm/C |