Texas Instruments TL431B-Q1 Automotive Catalog Adjustable Precision Shunt Regulator TL431BQDBZRQ1

Description
Automotive Catalog Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431B-Q1 Automotive Catalog Adjustable Precision Shunt Regulator - TL431BQDBZRQ1 - Texas Instruments
Dallas, TX, United States
TL431B-Q1 Automotive Catalog Adjustable Precision Shunt Regulator
TL431BQDBZRQ1
TL431B-Q1 Automotive Catalog Adjustable Precision Shunt Regulator TL431BQDBZRQ1
Automotive Catalog Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Automotive Catalog Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431BQDBZRQ1 - 032439-TL431BQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BQDBZRQ1
032439-TL431BQDBZRQ1
PMIC - PMIC - Voltage Reference - TL431BQDBZRQ1 032439-TL431BQDBZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 032439-TL431BQDBZRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431BQDBZR; AN431AN-ATRE1; AN431AN-ATRG1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032439-TL431BQDBZRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431BQDBZR; AN431AN-ATRE1; AN431AN-ATRG1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
36V SOT-23 Precision Voltage Reference IC
693-TL431BQDBZRQ1
36V SOT-23 Precision Voltage Reference IC 693-TL431BQDBZRQ1
Adj. Shunt Ref. 36V 0.5% SOT-23-3, -40 to 125C Product overview: TL431BQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BQDBZRQ1 can be used for catalog matching and distributor lookup.

Adj. Shunt Ref. 36V 0.5% SOT-23-3, -40 to 125C Product overview: TL431BQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BQDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-20654-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20654-1-ND
Voltage Reference 296-20654-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now
Voltage Reference - 296-20654-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20654-6-ND
Voltage Reference 296-20654-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now
Voltage Reference - 296-20654-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20654-2-ND
Voltage Reference 296-20654-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now
Sheung Wan, Hong Kong
Voltage References
TL431BQDBZRQ1
Voltage References TL431BQDBZRQ1
Voltage References Auto Catalog Adj Precision Shunt Reg

Voltage References Auto Catalog Adj Precision Shunt Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BQDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BQDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BQDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments - 32AH6963 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
32AH6963
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments 32AH6963
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
Power Supply Chip >> Voltage References - TL431BQDBZRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431BQDBZRQ1
Power Supply Chip >> Voltage References TL431BQDBZRQ1
2.495V~36V ±0.5% 100mA Adjustable SOT-23 Voltage References ROHS

2.495V~36V ±0.5% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431BQDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BQDBZRQ1
PMIC - Voltage Reference TL431BQDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BQDBZRQ1 032439-TL431BQDBZRQ1 693-TL431BQDBZRQ1 296-20654-1-ND TL431BQDBZRQ1 TL431BQDBZRQ1 32AH6963 TL431BQDBZRQ1 TL431BQDBZRQ1
Product Name TL431B-Q1 Automotive Catalog Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431BQDBZRQ1 36V SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments Power Supply Chip >> Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23
TC 34 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers
 - LM385AXZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
 - LM385AYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers