Manufacturer: Diodes Incorporated
Win Source Part Number: 032442-TL431BW5-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-25
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): AME431BAJEVA25Y; AME431BBJEVA25Y-1; AME431BAJEVA25Z-1;
Introduction Date: September 22, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-25
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-25
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-25
IC VREF SHUNT ADJ 0.5% SOT25 Product overview: TL431BW5-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BW5-7 can be used for catalog matching and distributor lookup.
Voltage Reference, Precision, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOT-25-5 RoHS Compliant: Yes
Voltage References ADJ Shunt Reg 100mA 40V Vref 36V 150mA
IC VREF SHUNT ADJ 0.5% SOT25
IC VREF SHUNT ADJ 0.5% SOT25
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 032442-TL431BW5-7 | TL431BW5-7DICT-ND | 693-TL431BW5-7 | 55T7350 | TL431BW5-7 | TL431BW5-7 | TL431BW5-7 |
| Product Name | PMIC - PMIC - Voltage Reference - TL431BW5-7 | Voltage Reference | Precision Voltage Reference IC | Voltage Reference, Precision, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Sot-25-5 Rohs Compliant Diodes Inc. | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT-25 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Active | Active | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt |