Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AIDR

Description
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AIDR - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AIDR
TL431A Adjustable Precision Shunt Regulator TL431AIDR
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85

Adjustable Precision Shunt Regulator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOIC Precision Voltage Reference IC
693-TL431AIDR
36V 100mA SOIC Precision Voltage Reference IC 693-TL431AIDR
Adj. Voltage Ref 2.495-36V, 100mA, 1% Tol, SOIC Product overview: TL431AIDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDR can be used for catalog matching and distributor lookup.

Adj. Voltage Ref 2.495-36V, 100mA, 1% Tol, SOIC Product overview: TL431AIDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431AIDR - 032419-TL431AIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIDR
032419-TL431AIDR
PMIC - PMIC - Voltage Reference - TL431AIDR 032419-TL431AIDR
Manufacturer: Texas Instruments Win Source Part Number: 032419-TL431AIDR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TS431ACSRL; TL431ACD; TL431ACDT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 032419-TL431AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TS431ACSRL; TL431ACD; TL431ACDT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 2,500

Buy Now Datasheet
Voltage Reference - 296-1288-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1288-1-ND
Voltage Reference 296-1288-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-1288-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1288-2-ND
Voltage Reference 296-1288-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-1288-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1288-6-ND
Voltage Reference 296-1288-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - TL431AIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDR
PMIC - Voltage Reference TL431AIDR
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TL431AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431AIDR
Power Supply Chip >> Voltage References TL431AIDR
2.495V~36V ±1% 100mA Adjustable SOIC-8 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable SOIC-8 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AIDR
Voltage References TL431AIDR
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments - 29AH7978 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments
29AH7978
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments 29AH7978
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIDR
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AIDR 693-TL431AIDR 032419-TL431AIDR 296-1288-1-ND TL431AIDR TL431AIDR TL431AIDR 29AH7978 TL431AIDR
Product Name TL431A Adjustable Precision Shunt Regulator 36V 100mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AIDR Voltage Reference PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage References Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; D Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
1.235 V Precision Voltage Reference IC - 693-LM385BXZ-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers