Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 032418-TL431AIDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): LM431ACM/NOPB; TL431AID;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Adj. Voltage Ref, Shunt Regulator, 36V, 100mA, 1% Acc, SOIC Product overview: TL431AIDG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDG can be used for catalog matching and distributor lookup.
Voltage References 2.5-36V ADJ 1-100mA
IC VREF SHUNT ADJ 1% 8SOIC
Voltage Reference, Precision, Shunt - Adjustable, TL431A Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431AIDGOS-ND | TL431AIDG | 032418-TL431AIDG | 693-TL431AIDG | TL431AIDG | TL431AIDG | 72T2650 |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431AIDG | 36V 100mA SOIC Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference, Precision, Shunt Adjustable, Tl431A Series, 2.495V To 36V, Soic-8 Rohs Compliant Onsemi | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Programmable, Adjustable | Shunt / Zener; Shunt | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC-8 | Other; 8-SOIC | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| TC | 50 ppm/C | 50 ppm/C | |||||
| Accuracy | 1 % | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |