Adjustable micropower shunt voltage reference Product overview: TL431AIYDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIYDT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-SOIC
TL431 - Power Management-VOLTAGE REFEREN
IC VREF SHUNT ADJ 1% 8SO
Voltage References POWER MANAGEMENT
IC VREF SHUNT ADJ 1% 8SO
VOLTAGE REF, SHUNT-ADJ, 2.5V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431AIYDT | 497-10179-2-ND | TL431AIYDT | TL431AIYDT | TL431AIYDT | TL431AIYDT | 51AC9678 |
| Product Name | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Ref, Shunt-Adj, 2.5V-36V, Soic-8; Voltage Reference Type Stmicroelectronics | |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | ||
| VIN | 37 volts |