Adjustable Precision Shunt Regulator 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 084139-TL431BIP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-PDIP
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% 8DIP
IC VREF SHUNT ADJ 0.5% 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BIP | 084139-TL431BIP | 296-TL431BIP-ND | TL431BIP | TL431BIP | TL431BIP |
| Product Name | TL431B Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TL431BIP | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP | SOT89; Other; SOT-89-3 | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| VREF | 2.5 to 36 volts | 2.5 volts |