VAST STOCK CO., LIMITED Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Power Management Specialized - PMIC HEX CLAMPING CIRCUIT
Power Management Specialized - PMIC Hex Clamping Crct
Voltage References 1.225V MICRO Pwr shunt Vltg reference
Voltage References 1.24 SHUNT Voltage Regulator
Voltage References 1.24 Volt 0.1 Amp 0.5% Tolerance
Voltage References 1.24 Volt 0.1 Amp 1% Tolerance
Voltage References 1.24-16V ADJ 1-100mA
Voltage References 1.24-6V Adjust Shunt
Voltage References 1.24V 0.5% V-REF ADJ
Voltage References 1.24V 1% V-REF ADJ
Voltage References 1.24V Adjust Shunt
Voltage References 1.24V Prog Shunt
Voltage References 1.24V Program Shunt
Voltage References 1.24V programmable shunt Vltg reference
Voltage References 1.24V Shunt Reg 0.5 20mA 3 Grades 80uA
Voltage References 1.24V Shunt Reg 1.0 20mA 3 Grades 80uA
Voltage References 1.24V Shunt Reg 20mA 1.24 to 18V
Voltage References 1.24V Shunt Reg 20mA 18V 0.24Ohm
Voltage References 1.24V to 18V Prog Shunt Ref 100uA 60mA
Voltage References 1.24V Voltage Reference, 0.5% Tolerance
Voltage References 1.24V Voltage Reference, 1% Tolerance
Voltage References 1/2Railvtl Gnd
Voltage References 2.495 SHUNT Voltage Regulator
Voltage References 2.495 Volt 0.1 Amp 0.5% Tolerance
Voltage References 2.495 Volt 0.1 Amp 1% Tolerance
Voltage References 2.495V Voltage Reference, 0.5% Tolerance
Voltage References 2.495V Voltage Reference, 1% Tolerance
Voltage References 2.5-24V Prog Shunt
Voltage References 2.5-36V ADJ 1-100mA
Voltage References 2.5-36V Prog Adjust
Voltage References 2.5V microPwr shunt Vltg reference
Voltage References 2.5V Precision Grnd
Voltage References 2.5V to 36V Shunt 1 to 100mA 0.22 Ohm
Voltage References AC Low-Vltg Adj Prec Shunt Reg
Voltage References AC Rail Splitter
Voltage References Adj Prec Shunt Reg
Voltage References Adj Prec Shunt Tolerance 0.5%
Voltage References Adj Prec Shunt
Voltage References ADJ Shunt Reg 100mA 40V Vref 36V 150mA
Voltage References Adj Shunt
Voltage References Adjustable Pecision Shunt Tolerance 0.5%
Voltage References Adjustable Pecision Shunt Tolerance 1%
Voltage References Adjustable precision shunt regulator 3-SOT-89 0 to 70
Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 125
Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 85
Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 0 to 70
Voltage References Adjustable Precision Shunt Regulator
Voltage References Adjustable Shunt Voltage Reference
Voltage References Auto Cat Adjustable Prec Shunt Reg
Voltage References Auto Cat Lo Vltg Adj Prec Shunt Reg
Voltage References Auto Cat Low-Vltg Adj Prec Shunt Reg
Voltage References GP51-01110-99,99/03/ 02 (FCC PSI)
Voltage References GP51-06040-98,98/06/ 10 (FCC TIM)
Voltage References Lo Vltg Adj Prec Shunt Reg
Voltage References Lo Vtg Adj Precision Shunt Regulator
Voltage References Lo-Vtg Adj Precision Shunt Regulator
Voltage References LOW VOLTAGE PRECISION ADJ
Voltage References Lw V Adj Shunt
Voltage References Micropower high precision Series Voltage Reference
Voltage References POWER MANAGEMENT
Voltage References Prec Virtual Ground
Voltage References Precision micropower shunt voltage reference
Voltage References Prog Shunt Ref 2.5 36V 1-100mA 0.22 Ohm
Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm
Voltage References Rail Splitter Transistor
Voltage References Rail Virtual Ground
Voltage References The Rail Splitter Prec Virtual Ground
Voltage References The Rail Splitter
Voltage References TL431IPK setup in lead free package
Voltage References VFQFPN 1.5X1.5X0.55 8L PITCH 0.5
Voltage References VIRTUAL GROUND
Voltage References Voltage Reference 1% tolerance
Voltage References Voltage Reference, 0,5% Tolerance 2,495V
Voltage References Voltage Reference, 1% Tolerance 2,495V
Voltage References Voltage Reference, 1% Tolerance
Voltage References Voltage Reference, 2% Tolerance

<< Prev Next >>