Texas Instruments TL431B Adjustable Precision Shunt Regulator TL431BIPK

Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431B Adjustable Precision Shunt Regulator - TL431BIPK - Texas Instruments
Dallas, TX, United States
TL431B Adjustable Precision Shunt Regulator
TL431BIPK
TL431B Adjustable Precision Shunt Regulator TL431BIPK
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85

Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431BIPK - 081406-TL431BIPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BIPK
081406-TL431BIPK
PMIC - PMIC - Voltage Reference - TL431BIPK 081406-TL431BIPK
Manufacturer: Texas Instruments Win Source Part Number: 081406-TL431BIPK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 081406-TL431BIPK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
36V SOT-89 Precision Voltage Reference IC
693-TL431BIPK
36V SOT-89 Precision Voltage Reference IC 693-TL431BIPK
Adj Shunt Ref 36V 0.5% SOT-89 IC Product overview: TL431BIPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BIPK can be used for catalog matching and distributor lookup.

Adj Shunt Ref 36V 0.5% SOT-89 IC Product overview: TL431BIPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BIPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-18060-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18060-1-ND
Voltage Reference 296-18060-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-18060-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18060-2-ND
Voltage Reference 296-18060-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-18060-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18060-6-ND
Voltage Reference 296-18060-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Buy Now Datasheet
PMIC - Voltage Reference - TL431BIPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BIPK
PMIC - Voltage Reference TL431BIPK
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BIPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BIPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BIPK
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431BIPK
Voltage References TL431BIPK
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BIPK 081406-TL431BIPK 693-TL431BIPK 296-18060-1-ND TL431BIPK TL431BIPK TL431BIPK
Product Name TL431B Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431BIPK 36V SOT-89 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP SOT89; Other; SOT-89-3 Other; SOT-89 Other; TO-243AA Other; TO-243AA
VREF 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM236H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
10 suppliers
6.95V Precision Voltage Reference IC - 693-LM199AH - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-4
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PWE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
5 suppliers