Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 032431-TL431BCDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TS1431BCT; TS2431BCXRF; TS1431CX;
Introduction Date: June 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Adjustable Shunt Regulator 36V 0.5% SOT-23 Product overview: TL431BCDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCDBZR can be used for catalog matching and distributor lookup.
VOLT REF, SHUNT, 2.495-36V, 0 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:TL43xx Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23;RoHS Compliant: Yes
Voltage References Adjustable Precision Shunt Regulator
2.495V~36V ±0.5% 100mA Adjustable SOT-23 Voltage References ROHS
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BCDBZR | 296-18866-1-ND | 032431-TL431BCDBZR | 693-TL431BCDBZR | 64AH9030 | TL431BCDBZR | TL431BCDBZR | TL431BCDBZR | TL431BCDBZR |
| Product Name | TL431B Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431BCDBZR | 36V SOT-23 Precision Voltage Reference IC | Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C; Voltage Reference Type Texas Instruments | Voltage References | Power Supply Chip >> Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | ||||||
| Package Type | Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; SOT-23 | Other; SOT-23 | SOT23 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.5 to 36 volts | 2.5 to 36 volts | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |