Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-323-6L
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-323-6L
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-323-6L
Manufacturer: STMicroelectronics
Win Source Part Number: 1268358-TL431CCT
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: SOT-323-6L
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.st.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: TL431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V
Adjustable micropower shunt voltage reference Product overview: TL431CCT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CCT can be used for catalog matching and distributor lookup.
Voltage References 2.5V to 36V Shunt 1 to 100mA 0.22 Ohm
IC VREF SHNT ADJ 2.21% SOT323-6L
IC VREF SHNT ADJ 2.21% SOT323-6L
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-TL431CCT-ND | 1268358-TL431CCT | 693-TL431CCT | TL431CCT | TL431CCT | TL431CCT |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431CCT | Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | |||
| Package Type | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | Other; SOT-323-6 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| Accuracy | 2.21 % | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |