Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AIDBZRG4

Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AIDBZRG4 - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AIDBZRG4
TL431A Adjustable Precision Shunt Regulator TL431AIDBZRG4
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-52773-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-52773-2-ND
Voltage Reference 296-52773-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AIDBZRG4 - 1107794-TL431AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIDBZRG4
1107794-TL431AIDBZRG4
PMIC - PMIC - Voltage Reference - TL431AIDBZRG4 1107794-TL431AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107794-TL431AIDBZRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431AIDBZR; TS1431ACX; TL431AIDBZTG4; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1107794-TL431AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431AIDBZR; TS1431ACX; TL431AIDBZTG4;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431AIDBZRG4
SOT-23 Precision Voltage Reference IC 693-TL431AIDBZRG4
Adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TL431AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBZRG4 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TL431AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIDBZRG4
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AIDBZRG4
Voltage References TL431AIDBZRG4
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL431AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDBZRG4
PMIC - Voltage Reference TL431AIDBZRG4
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AIDBZRG4 296-52773-2-ND 1107794-TL431AIDBZRG4 693-TL431AIDBZRG4 TL431AIDBZRG4 TL431AIDBZRG4 TL431AIDBZRG4
Product Name TL431A Adjustable Precision Shunt Regulator Voltage Reference PMIC - PMIC - Voltage Reference - TL431AIDBZRG4 SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
5 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
5 suppliers