STMicroelectronics, Inc. Voltage Reference TL431AIZT

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-2226-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2226-2-ND
Voltage Reference 497-2226-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - 497-2226-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2226-1-ND
Voltage Reference 497-2226-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
2.5V 36V 100mA Precision Voltage Reference IC
693-TL431AIZT
2.5V 36V 100mA Precision Voltage Reference IC 693-TL431AIZT
Adjustable Shunt Voltage Reference, 2.5V-36V, 100mA, TO-92 Product overview: TL431AIZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIZT can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference, 2.5V-36V, 100mA, TO-92 Product overview: TL431AIZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIZT can be used for catalog matching and distributor lookup.

Supplier's Site
 - TL431AIZT - Rochester Electronics
Newburyport, MA, United States
TL431 - Power Management-VOLTAGE REFEREN

TL431 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431AIZT - 032425-TL431AIZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIZT
032425-TL431AIZT
PMIC - PMIC - Voltage Reference - TL431AIZT 032425-TL431AIZT
Manufacturer: STMicroelectronics Win Source Part Number: 032425-TL431AIZT Packaging: Reel - TR Mounting: Through Hole Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): LM431BCZX; TL431ACZT; TL431ACZ-AP; TL431AIZT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032425-TL431AIZT
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): LM431BCZX; TL431ACZT; TL431ACZ-AP; TL431AIZT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - TL431AIZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIZT
PMIC - Voltage Reference TL431AIZT
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIZT
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics - 95M7486 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics
95M7486
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics 95M7486
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, TO-226AA-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, TO-226AA-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AIZT
Voltage References TL431AIZT
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-2226-2-ND 693-TL431AIZT TL431AIZT 032425-TL431AIZT TL431AIZT TL431AIZT 95M7486 TL431AIZT
Product Name Voltage Reference 2.5V 36V 100mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AIZT PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Accuracy 1 %
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD2701JD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BXZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
Voltage Reference - ISL60007DIB825-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers