Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 094088-TL431BIDBZR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431B
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL431BSA-7; KIA431BM2; HA17431HLTP-E;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TL431BIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BIDBZR can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23-3
2.495V~36V ±0.5% 100mA Adjustable SOT-23 Voltage References ROHS
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BIDBZR | 094088-TL431BIDBZR | 296-18872-1-ND | 693-TL431BIDBZR | TL431BIDBZR | TL431BIDBZR | TL431BIDBZR | TL431BIDBZR |
| Product Name | TL431B Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TL431BIDBZR | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Power Supply Chip >> Voltage References | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | SOT23 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.5 to 36 volts | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |