Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AIPK

Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AIPK - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AIPK
TL431A Adjustable Precision Shunt Regulator TL431AIPK
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85

Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-89 Precision Voltage Reference IC
693-TL431AIPK
36V 100mA SOT-89 Precision Voltage Reference IC 693-TL431AIPK
Adj Shunt Ref 36V 100mA 1% SOT-89 IC Product overview: TL431AIPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIPK can be used for catalog matching and distributor lookup.

Adj Shunt Ref 36V 100mA 1% SOT-89 IC Product overview: TL431AIPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431AIPK - 032424-TL431AIPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIPK
032424-TL431AIPK
PMIC - PMIC - Voltage Reference - TL431AIPK 032424-TL431AIPK
Manufacturer: Texas Instruments Win Source Part Number: 032424-TL431AIPK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): LX6431IPK; LX6431CPK; AP431iBRTR-G1; LX6431ACPK; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032424-TL431AIPK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): LX6431IPK; LX6431CPK; AP431iBRTR-G1; LX6431ACPK;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Voltage Reference - 296-17038-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17038-2-ND
Voltage Reference 296-17038-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-17038-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17038-6-ND
Voltage Reference 296-17038-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-17038-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17038-1-ND
Voltage Reference 296-17038-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments - 29AH7981 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments
29AH7981
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments 29AH7981
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL43xx Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C ; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL43xx Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL431AIPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIPK
PMIC - Voltage Reference TL431AIPK
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIPK
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AIPK
Voltage References TL431AIPK
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AIPK 693-TL431AIPK 032424-TL431AIPK 296-17038-2-ND 29AH7981 TL431AIPK TL431AIPK TL431AIPK
Product Name TL431A Adjustable Precision Shunt Regulator 36V 100mA SOT-89 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431AIPK Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; SOT-89 SOT89; Other; SOT-89-3 Other; TO-243AA Other; TO-243AA
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM336-2.5-N Voltage Reference Diode - LM336MX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers