Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AIDBZTG4

Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AIDBZTG4 - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AIDBZTG4
TL431A Adjustable Precision Shunt Regulator TL431AIDBZTG4
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - TL431AIDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431AIDBZTG4-ND
Voltage Reference TL431AIDBZTG4-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431AIDBZTG4
SOT-23 Precision Voltage Reference IC 693-TL431AIDBZTG4
Adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TL431AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBZTG4 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TL431AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIDBZTG4
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments - 67AH3292 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
67AH3292
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments 67AH3292
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AIDBZTG4
Voltage References TL431AIDBZTG4
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL431AIDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDBZTG4
PMIC - Voltage Reference TL431AIDBZTG4
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AIDBZTG4 TL431AIDBZTG4-ND 693-TL431AIDBZTG4 TL431AIDBZTG4 67AH3292 TL431AIDBZTG4 TL431AIDBZTG4
Product Name TL431A Adjustable Precision Shunt Regulator Voltage Reference SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.5 to 36 volts 2.5 volts 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-2.5 Micropower Voltage Reference - LM385DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
10 suppliers
LM385-2.5 Micropower Voltage Reference - LM385BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
 - LM285AXZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
5 suppliers