Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-MSOP
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-MSOP
Voltage Reference, Programmable Precision, Shunt Regulator, Micro 8 lead Surface Mount, 4000-REEL Product overview: TL431BVDMR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BVDMR2G can be used for catalog matching and distributor lookup.
Voltage References 2.5-36V ADJ 1-100mA
IC VREF SHUNT ADJ 0.4% MICRO8
IC VREF SHUNT ADJ 0.4% MICRO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BVDMR2GOSCT-ND | 693-TL431BVDMR2G | TL431BVDMR2G | TL431BVDMR2G | TL431BVDMR2G |
| Product Name | Voltage Reference | SMD Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| TC | 50 ppm/C | ||||
| Accuracy | 0.4000 % | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |