Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AIDBZR

Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AIDBZR - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AIDBZR
TL431A Adjustable Precision Shunt Regulator TL431AIDBZR
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AIDBZR - 032414-TL431AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIDBZR
032414-TL431AIDBZR
PMIC - PMIC - Voltage Reference - TL431AIDBZR 032414-TL431AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 032414-TL431AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TS1431ACX; TL431AIDBZRG4; TL431AIDBZTG4; Introduction Date: June 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032414-TL431AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TS1431ACX; TL431AIDBZRG4; TL431AIDBZTG4;
Introduction Date: June 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - 296-17329-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17329-6-ND
Voltage Reference 296-17329-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17329-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17329-2-ND
Voltage Reference 296-17329-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17329-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17329-1-ND
Voltage Reference 296-17329-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-23 Precision Voltage Reference IC
693-TL431AIDBZR
36V 100mA SOT-23 Precision Voltage Reference IC 693-TL431AIDBZR
Adj. Shunt Ref. 36V 100mA SOT-23 Product overview: TL431AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBZR can be used for catalog matching and distributor lookup.

Adj. Shunt Ref. 36V 100mA SOT-23 Product overview: TL431AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23; Voltage Reference Type Texas Instruments - 64AH9028 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23; Voltage Reference Type Texas Instruments
64AH9028
Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23; Voltage Reference Type Texas Instruments 64AH9028
VOLT REF, SHUNT-ADJ, 2.495V-36V, SOT-23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:92ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLT REF, SHUNT-ADJ, 2.495V-36V, SOT-23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:92ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Power Supply Chip >> Voltage References - TL431AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431AIDBZR
Power Supply Chip >> Voltage References TL431AIDBZR
2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AIDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AIDBZR
Voltage References TL431AIDBZR
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL431AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDBZR
PMIC - Voltage Reference TL431AIDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AIDBZR 032414-TL431AIDBZR 296-17329-6-ND 693-TL431AIDBZR 64AH9028 TL431AIDBZR TL431AIDBZR TL431AIDBZR TL431AIDBZR
Product Name TL431A Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431AIDBZR Voltage Reference 36V 100mA SOT-23 Precision Voltage Reference IC Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23; Voltage Reference Type Texas Instruments Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23 SOT23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C 92 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Precision Voltage Reference IC - 693-LM385AYZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM185-1.2-N Micropower Voltage Reference Diode - LM185BYH-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
6 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers