Adjustable Precision Shunt Regulator 8-TSSOP 0 to 70
Adjustable precision shunt regulator 8-TSSOP 0 to 70 Product overview: TL431BCPWR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCPWR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-TSSOP
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
Win Source Part Number: 1098191-TL431BCPWR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 600 µA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): ADR293GRUZ; TL431ACPWR; TL431ACPW; TL1431CPW;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TL431BCPWRE4-ND,2156
Base Product Number: TL431
IC VREF SHUNT ADJ 0.5% 8TSSOP
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BCPWR | 693-TL431BCPWR | 296-TL431BCPWRTR-ND | TL431BCPWR | 1098191-TL431BCPWR | TL431BCPWR | TL431BCPWR | TL431BCPWR |
| Product Name | TL431B Adjustable Precision Shunt Regulator | TSSOP Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP | Other; TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP8 | Other; Tape & Reel | SSOP | Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts | ||||||
| TC | 34 ppm/C |