Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AIDBVT

Description
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AIDBVT - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AIDBVT
TL431A Adjustable Precision Shunt Regulator TL431AIDBVT
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-23 Precision Voltage Reference IC
693-TL431AIDBVT
36V 100mA SOT-23 Precision Voltage Reference IC 693-TL431AIDBVT
Adjustable Shunt Regulator 36V 100mA SOT-23-5 1% Product overview: TL431AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBVT can be used for catalog matching and distributor lookup.

Adjustable Shunt Regulator 36V 100mA SOT-23-5 1% Product overview: TL431AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-15324-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-15324-2-ND
Voltage Reference 296-15324-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-15324-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-15324-6-ND
Voltage Reference 296-15324-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-15324-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-15324-1-ND
Voltage Reference 296-15324-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AIDBVT - 144399-TL431AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AIDBVT
144399-TL431AIDBVT
PMIC - PMIC - Voltage Reference - TL431AIDBVT 144399-TL431AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 144399-TL431AIDBVT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 144399-TL431AIDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments - 28AH5570 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments
28AH5570
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments 28AH5570
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431AIDBVT
Voltage References TL431AIDBVT
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL431AIDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AIDBVT
PMIC - Voltage Reference TL431AIDBVT
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AIDBVT 693-TL431AIDBVT 296-15324-2-ND 144399-TL431AIDBVT 28AH5570 TL431AIDBVT TL431AIDBVT
Product Name TL431A Adjustable Precision Shunt Regulator 36V 100mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL431AIDBVT Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener
VREF Type Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23
VREF 2.5 to 36 volts 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers
PMIC - PMIC - Voltage Reference - LM285BXM-1.2 - 082652-LM285BXM-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 30 ppm/C
View Details
4 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers