Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431CDBVR

Description
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431CDBVR - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431CDBVR
TL431 Adjustable Precision Shunt Regulator TL431CDBVR
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-23 Precision Voltage Reference IC
693-TL431CDBVR
36V 100mA SOT-23 Precision Voltage Reference IC 693-TL431CDBVR
Adj. Shunt Ref. 36V, 100mA, SOT-23 Product overview: TL431CDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDBVR can be used for catalog matching and distributor lookup.

Adj. Shunt Ref. 36V, 100mA, SOT-23 Product overview: TL431CDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431CDBVR - 032443-TL431CDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CDBVR
032443-TL431CDBVR
PMIC - PMIC - Voltage Reference - TL431CDBVR 032443-TL431CDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032443-TL431CDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431CL5T; TL431IL5T; TL431G-AF5-R; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032443-TL431CDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431CL5T; TL431IL5T; TL431G-AF5-R;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - 296-10185-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10185-6-ND
Voltage Reference 296-10185-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-10185-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10185-1-ND
Voltage Reference 296-10185-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-10185-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10185-2-ND
Voltage Reference 296-10185-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - TL431CDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CDBVR
PMIC - Voltage Reference TL431CDBVR
IC VREF SHUNT ADJ 2.2% SOT23-5

IC VREF SHUNT ADJ 2.2% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CDBVR
Voltage References TL431CDBVR
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CDBVR
IC VREF SHUNT ADJ 2.2% SOT23-5

IC VREF SHUNT ADJ 2.2% SOT23-5

Supplier's Site
Ic, Prog Shunt V-Ref, 2.495V 2% 5-Sot-23; Msl Texas Instruments - 27AJ0162 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Prog Shunt V-Ref, 2.495V 2% 5-Sot-23; Msl Texas Instruments
27AJ0162
Ic, Prog Shunt V-Ref, 2.495V 2% 5-Sot-23; Msl Texas Instruments 27AJ0162
IC, PROG SHUNT V-REF, 2.495V 2% 5-SOT-23; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, PROG SHUNT V-REF, 2.495V 2% 5-SOT-23; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CDBVR 693-TL431CDBVR 032443-TL431CDBVR 296-10185-6-ND TL431CDBVR TL431CDBVR TL431CDBVR 27AJ0162
Product Name TL431 Adjustable Precision Shunt Regulator 36V 100mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431CDBVR Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Ic, Prog Shunt V-Ref, 2.495V 2% 5-Sot-23; Msl Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM336-5.0 5.0V Reference Diode - LM336BZ-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
3 suppliers
 - LM385AXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers