Texas Instruments TL431B Adjustable Precision Shunt Regulator TL431BILP

Description
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431B Adjustable Precision Shunt Regulator - TL431BILP - Texas Instruments
Dallas, TX, United States
TL431B Adjustable Precision Shunt Regulator
TL431BILP
TL431B Adjustable Precision Shunt Regulator TL431BILP
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85

Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-31390-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-31390-ND
Voltage Reference 296-31390-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431BILP
Voltage References TL431BILP
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V, To-92-3; Voltage Reference Type Texas Instruments - 27AJ0161 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V, To-92-3; Voltage Reference Type Texas Instruments
27AJ0161
Voltage Ref, Shunt, 2.495V, To-92-3; Voltage Reference Type Texas Instruments 27AJ0161
VOLTAGE REF, SHUNT, 2.495V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V; Initial Accuracy:-; Temperature Coefficient:± 34ppm/°C; Voltage Reference Case Style:TO-92; No. of Pins:3Pins;RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V; Initial Accuracy:-; Temperature Coefficient:± 34ppm/°C; Voltage Reference Case Style:TO-92; No. of Pins:3Pins;RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL431BILP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BILP
PMIC - Voltage Reference TL431BILP
IC VREF SHUNT ADJ 0.5% TO92-3

IC VREF SHUNT ADJ 0.5% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BILP 296-31390-ND TL431BILP 27AJ0161 TL431BILP
Product Name TL431B Adjustable Precision Shunt Regulator Voltage Reference Voltage References Voltage Ref, Shunt, 2.495V, To-92-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener
VREF Type Programmable
Package Type Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92
VREF 2.5 to 36 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers