The TL431BVLPG is a programmable shunt voltage reference from Lingto Electronic Limited, designed for a wide range of applications including power supplies and op-amp circuitry. It operates with a reference voltage of 2.5 V, which can be adjusted up to 36 V using external resistors. The device features a voltage reference tolerance of ±0.4% at 25°C and a low dynamic output impedance of 0.22 Ω, making it suitable for precision applications. It supports a cathode current range from 1.0 mA to 100 mA, ensuring flexibility in various circuit designs. The TL431BVLPG is temperature compensated for operation across a full rated temperature range of -40°C to 125°C, with a typical temperature coefficient of 50 ppm/°C. Additionally, it is compliant with RoHS standards and is available in a TO-92 package, making it a viable option for engineers seeking a reliable voltage reference solution.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1107850-TL431BVLPG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management
Voltage Reference, Programmable Precision, Shunt Regulator, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: TL431BVLPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BVLPG can be used for catalog matching and distributor lookup.
Voltage References 2.5-36V ADJ 1-100mA
IC VREF SHUNT ADJ 0.4% TO92-3
IC VREF SHUNT ADJ 0.4% TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BVLPGOS-ND | 1107850-TL431BVLPG | 693-TL431BVLPG | TL431BVLPG | TL431BVLPG | TL431BVLPG |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431BVLPG | Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92-3 | Other; TO-92-3 | Other; TO-226-3, TO-92-3 Long Body | ||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Accuracy | 0.4000 % | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |