Adjustable Precision Shunt Regulator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081268-TL431CD
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 75
Catalog: Shunt - Adjustable Programmable - Texas Instruments
Tolerance: ±2.2%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1mA
Alternative Parts (Cross-Reference): TL431IDR; TL431CDT; TL431ID;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC
IC VREF SHUNT ADJ 2.2% 8SOIC
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
Voltage References Adj Shunt
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431CD | 081268-TL431CD | 296-1289-5-ND | TL431CD | 29AH7984 | TL431CD |
| Product Name | TL431 Adjustable Precision Shunt Regulator | Integrated Circuits(ICs) | Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | Other; 8-SOIC (0.154" 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; SOIC | |
| VREF | 2.5 to 36 volts | 2.5 to 36 volts |