Adjustable Precision Shunt Regulator 8-SOIC 0 to 70
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA 8-SOIC
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% 8SOIC
V-Ref Adjustable 2.495V to 36V 100mA Automotive 8-Pin SOIC Tube
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431BCD | TL431BCD | 296-34306-5-ND | TL431BCD | TL431BCD | 815-TL431BCD |
| Product Name | TL431B Adjustable Precision Shunt Regulator | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | V-Ref Adjustable 2.495V to 36V 100mA Automotive 8-Pin SOIC Tube | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | Shunt | |||
| Package Type | Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154, 3.90mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts | ||||
| TC | 34 ppm/C | 34 ppm/C |