Texas Instruments TL431A Adjustable Precision Shunt Regulator TL431AQPK

Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A Adjustable Precision Shunt Regulator - TL431AQPK - Texas Instruments
Dallas, TX, United States
TL431A Adjustable Precision Shunt Regulator
TL431AQPK
TL431A Adjustable Precision Shunt Regulator TL431AQPK
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125

Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AQPK - 1107804-TL431AQPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AQPK
1107804-TL431AQPK
PMIC - PMIC - Voltage Reference - TL431AQPK 1107804-TL431AQPK
Manufacturer: Texas Instruments Win Source Part Number: 1107804-TL431AQPK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1107804-TL431AQPK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-89 Precision Voltage Reference IC
693-TL431AQPK
36V 100mA SOT-89 Precision Voltage Reference IC 693-TL431AQPK
Adj. Shunt Ref 36V 100mA SOT-89 IC Product overview: TL431AQPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQPK can be used for catalog matching and distributor lookup.

Adj. Shunt Ref 36V 100mA SOT-89 IC Product overview: TL431AQPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-18236-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18236-2-ND
Voltage Reference 296-18236-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-18236-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18236-6-ND
Voltage Reference 296-18236-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-18236-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18236-1-ND
Voltage Reference 296-18236-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-89-3

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments - 27AJ0157 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments
27AJ0157
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments 27AJ0157
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-89; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-89; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AQPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AQPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AQPK
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site
PMIC - Voltage Reference - TL431AQPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AQPK
PMIC - Voltage Reference TL431AQPK
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431AQPK
Voltage References TL431AQPK
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AQPK 1107804-TL431AQPK 693-TL431AQPK 296-18236-2-ND 27AJ0157 TL431AQPK TL431AQPK TL431AQPK
Product Name TL431A Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431AQPK 36V 100mA SOT-89 Precision Voltage Reference IC Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOT-23,SOT-89,TO-92,SOIC,TSSOP SOT89; Other; SOT-89-3 Other; SOT-89 Other; TO-243AA Other; SOT-89 Other; TO-243AA
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BPWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BMX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers