DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.6/5.6 Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| 1.6/5.6 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| 82_MMPX-S50-0-2/111_ NM-1 | |
| 82_QLA-01-0-2/112_NE | |
| 82_QMA-50-0-3/111_NH | |
| 82_SMA-50-0-21/111_N E | |
| 82_SMA-50-0-41/133_N E | |
| 82_SMA-50-0-41/133_N H | |
| 82_SMA-S50-0-45/111_ NM | |
| 82_SMB-50-0-1/111_NE | |
| 82_SMB-50-0-1/111_NH | |
| 82_SMB-50-0-1/111_NH -1 | |
| 82_SMB-50-0-17/111_N H | |
| 82_SMB-50-0-19/111_N H | |
| 82_SMB-S50-0-30/111_ NH | |
| 82_SMC-50-0-1/111_NE | |
| 82_SMC-50-0-1/111_NH | |
| 84_BMA-50-0-1/111_NE | |
| 84_SMB-50-0-1/111_NE | |
| 85_1023-C50-0-1/111_ NE | |
| 85_BNC-50-0-1/111_NE | |
| 85_BNC-50-0-1/133_NE | |
| 85_BNC-75-0-1/133_NE | |
| 85_MCX-50-0-10/111_N E | |
| 85_MCX-50-0-10/111_N H | |
| 85_MCX-50-0-16/111_N E | |
| 85_MCX-50-0-16/111_N M | |
| 85_MCX-75-0-1/111_NH | |
| 85_MCX-S50-0-25/111_ NH | |
| 85_MCX-S50-0-25/111_ NM | |
| 85_N-50-0-5/13-_NY | |
| 85_QLA-01-0-2/110_NH | |
| 85_QLA-01-0-2/112_NE | |
| 85_QMA-50-0-3/111_NH | |
| 85_QMA-50-0-4/111_NH | |
| 85_QMA-S50-0-2/111_N E | |
| 85_QMA-S50-0-2/111_N H | |
| 85_QMA-S50-0-5/111_N H | |
| 85_SMA-50-0-103/111_ NE | |
| 85_SMA-50-0-144/111_ YE | |
| 85_SMB-50-0-1/111_NE | |
| 85_SMB-50-0-1/111_NH | |
| 85_SMB-50-0-1/133_NE | |
| 85_SMB-50-0-1/133_NH | |
| 85_SMB-Z50-0-19/111_ NE | |
| 85_SMB-Z50-0-19/111_ NH | |
| 85_SMC-50-0-1/111_NE | |
| 85_SMC-50-0-1/111_NH | |
| 85_SMC-50-0-1/133_NE | |
| Adapter Coaxial Connector 1.6/5.6 Plug, Male Pin To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To 1.6/5.6 Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector Coaxial Switch - 3.2mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector RP-SMA Jack, Male Pin To U.FL (UMCC) Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To 1.0/2.3 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector TNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector To | |
| Adapter Coaxial Connector UHF Jack, Female Socket To UHF Jack, Female Socket Non-Constant | |
| Adapter Coaxial Connector UHF Plug, Male Pin To UHF Jack, Female Socket (2) Non-Constant | |
| Adapter Coaxial Connector UHF Plug, Male Pin To UHF Jack, Female Socket Non-Constant | |
| BMZ Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| BMZ Connector Jack, Female Socket 50Ohm Through Hole | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BZ Connector Jack, Female Socket 50Ohm Board Edge, End Launch | |
| BZ Connector Jack, Female Socket 50Ohm Through Hole | |
| COAX ADAPT SMA TO MHF | |
| Coax, Pin Center, Assembly Contact Gold Solder 26-28 AWG Coaxial | |
| Coax, Pin Center, Assembly Contact Gold Solder 26-30 AWG Coaxial | |
| Coax, Socket Center, Assembly Contact Gold Solder 26-28 AWG Coaxial | |
| Coaxial Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| Coaxial Switch - 4.30mm Plug Dia Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| COAXIAL TERMINATION, 50 OHM, SMA | |
| CONN SMA PLUG STR 50 OHM SOLDER | |
| CONN TERMINATOR - CT | |
| Connector For | |
| Connector Hood For UHF Panel Receptacle | |
| Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| Connector Lockwasher For SMB and SMC Bulkhead Jacks | |
| Connector Reducing Adapter For UHF Plugs | |
| Connector | |
| Contact Coaxial Pin, Center Solder | |
| Contact Gold Coaxial Pin, Center Press-Fit | |
| Contact | |
| D-Sub Contact Female Socket Gold RG-178 Crimp and Solder Stamped | |
| D-Sub Contact Male Pin Gold RG-178 Crimp and Solder Stamped | |
| F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MHF I SMA ADAPTER FOR PLUG VOLTA | |
| Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| NANORF FEMALE VITA 67.3 BACKPLAN | |
| NANORF MALE VITA 67.3 PLUG-IN CO | |
| NON-MAGNETIC 2.92 STRAIGHT PCB J | |
| PRECISION COMPRESSION MOUNT CONN | |
| RP SMA STRAIGHT CRIMP JACK 0.81 | |
| RP SMA STRAIGHT CRIMP JACK 1.13 | |
| RP SMA STRAIGHT CRIMP JACK 1.32 | |
| RP SMA STRAIGHT CRIMP JACK 1.37 | |
| RP SMA STRAIGHT CRIMP JACK BULKH | |
| RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| RP-SMA RIGHT ANGLE CRIMP PLUG 0. | |
| RP-SMA RIGHT ANGLE CRIMP PLUG 1. | |
| RP-SMA STRAIAGHT CRIMP JACK RG-1 | |
| RP-SMA STRAIGHT CRIMP JACK 0.81 | |
| RP-SMA STRAIGHT CRIMP JACK 1.32 | |
| RP-SMA STRAIGHT CRIMP JACK 1.37 | |
| RP-SMA STRAIGHT CRIMP JACK RG-17 | |
| RP-SMA STRAIGHT CRIMP PLUG 1.13 | |
| RP-SMA STRAIGHT CRIMP PLUG 1.32 | |
| RP-SMA STRAIGHT CRIMP PLUG 1.37 | |
| SLB Connector Plug, Female Socket Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Tab | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMA F STR BHD SD 2.6/50S | |
| SMA JACK TO SMA JACK STRAIGHT AD | |
| SMA PCB END LAUNCH STRAIGHT JACK | |
| SMA PCB THROUGH HOLE RIGHT ANGLE | |
| SMA PLUG TO SMA PLUG STRAIGHT AD | |
| SMA PROTECTIVE CAP RED VINYL | |
| SMA RIGHT ANGLE BULKHEAD MOUNT P | |
| SMA RIGHT ANGLE CRIMP PLUG RTK04 | |
| SMA RIGHT ANGLE PCB THROUGH HOLE | |
| SMA RIGHT-ANGLE CRIMP PLUG 081 M | |
| SMA RIGHT-ANGLE CRIMP PLUG 1.32 | |
| SMA STRAIGHT CRIMP JACK 0.081 MM | |
| SMA STRAIGHT CRIMP JACK 0.81 MM | |
| SMA STRAIGHT CRIMP JACK 1.37 MM | |
| SMA STRAIGHT CRIMP JACK BULKHEAD | |
| SMA STRAIGHT CRIMP JACK RG-178 R | |
| SMA STRAIGHT CRIMP JACK RG-58 RG | |
| SMA STRAIGHT CRIMP JACK RTK044 5 | |
| SMA STRAIGHT CRIMP JACK RTK044 B | |
| SMA STRAIGHT CRIMP PLUG 0.81 MM | |
| SMA STRAIGHT CRIMP PLUG DACAR 03 | |
| SMA STRAIGHT CRIMP PLUG DACAR 46 | |
| SMA STRAIGHT CRIMP PLUG RG-58 RG | |
| SMA STRAIGHT CRIMP PLUG TFC 3.6M | |
| SMA STRAIGHT PCB END LAUNCH JACK | |
| SMA STRAIGHT PCB THROUGH HOLE JA | |
| SMA STRAIGHT SOLDER JACK 0.085-I | |
| SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB STRAIGHT JACK PCB SURFACE MO | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| TERMINATION, 2.4MM-M, 50GHZ, 1W, | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| TNC(F)STR,4-HOLE,STR TERM | |
| Triaxial Connector Jack, Female Socket Non-Constant Free Hanging (In-Line) Crimp | |
| Triaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp | |
| UHF Connector Jack, Female Socket Non-Constant Panel Mount Solder Cup | |
| UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp or Solder | |
| UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder | |
| UHF Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| UHF Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup |
| << Prev | Next >> |