UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder
165 °C (Max.) Operating Temperature, UHF Coaxial Plug Connectors
Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military specification numbers, where shown, are for reference only.
For Antennas, cable assemblies, CB radios, low frequency applications and public address systems applications.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARFX1000-ND | 70142964 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,uhf commercial strplug,solder/solder,rg8,9,11,213,214,87a |
| Connector Type | UHF | |
| Mounting | Free Hanging (In-Line) | |
| Gender | Female / Jack | |
| Geometry | Straight |