Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Right Angle Crimp Plug for RG-196 50 Ohm
SMB Right Angle Cable Plug 50 Ohm RG-196
RF Connectors / Coaxial Connectors R/A PLG 178/196 GLD
RF/COAXIAL SMB PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 903-291P-51A1 | ARF1236-ND | 903-291P-51A1 | 903-291P-51A1 | 903-291P-51A1 | 01F885 |
| Product Name | SMB RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | SMB Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Smb Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf |
| Connector Type | SMB | SMB | SMB | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | ||
| Mounting | Free Hanging (In-Line), Right Angle |