Amphenol Corporation SMA RF Connector 901-10019

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-10019 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-10019
SMA RF Connector 901-10019
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Board Mount Connector - 901-10019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-10019
RF Coaxial Board Mount Connector 901-10019
SMA End Launch PCB Jack 50 Ohm

SMA End Launch PCB Jack 50 Ohm

Supplier's Site Datasheet
SMA Connector - 901-10019 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10019
SMA Connector 901-10019
SMA Edge Mount PCB Jack 50 Ohm

SMA Edge Mount PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-10019
RF & Microwave 901-10019
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
901-10019
Connectors 901-10019
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF1832-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1832-ND
Coaxial Connector (RF) Assemblies ARF1832-ND
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 19C5332 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
19C5332
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 19C5332
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-10019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10019
RF Connectors / Coaxial Connectors 901-10019
RF Connectors / Coaxial Connectors JACK END LAUNCH PC MT..032

RF Connectors / Coaxial Connectors JACK END LAUNCH PC MT..032

Buy Now Datasheet
connector,rf coaxial,sma pcb edge mountjack recept,for 0.032 pc board,gold - 70142703 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma pcb edge mountjack recept,for 0.032 pc board,gold
70142703
connector,rf coaxial,sma pcb edge mountjack recept,for 0.032 pc board,gold 70142703
PCB Jack Receptacles Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. The jack receptacle is for printed circuit board mount.

PCB Jack Receptacles
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
The jack receptacle is for printed circuit board mount.

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 901-10019 901-10019 901-10019 ARF1832-ND 19C5332 901-10019 70142703
Product Name SMA RF Connector RF Coaxial Board Mount Connector SMA Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,sma pcb edge mountjack recept,for 0.032 pc board,gold
Connector Type SMA SMA; Jack, Female Socket SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data